Kyocera Corporation Tantalum - Polymer Capacitors TCJB474M063R0400

Description
0.47µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 400mOhm @ 100kHz
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 400mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-6933-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6933-6-ND
Tantalum - Polymer Capacitors 478-6933-6-ND
0.47µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 400mOhm @ 100kHz

0.47µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6933-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6933-1-ND
Tantalum - Polymer Capacitors 478-6933-1-ND
0.47µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 400mOhm @ 100kHz

0.47µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-6933-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-6933-2-ND
Tantalum - Polymer Capacitors 478-6933-2-ND
0.47µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 400mOhm @ 100kHz

0.47µF Molded Tantalum Polymer Capacitor 63V 1411 (3528 Metric), 1210 400mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 0.4 Ohm Capacitor
70-TCJB474M063R0400
SMD 0.47uF 0.4 Ohm Capacitor 70-TCJB474M063R0400
Cap Tant Polymer 0.47uF 63VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.4 Ohm 105°C T/R Product overview: TCJB474M063R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 0.4 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB474M063R0400 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 0.47uF 63VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.4 Ohm 105°C T/R Product overview: TCJB474M063R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 0.4 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB474M063R0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB474M063R0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB474M063R0400
Capacitors - Tantalum - Polymer Capacitors TCJB474M063R0400
CAP TANT POLY 0.47UF 63V 1210

CAP TANT POLY 0.47UF 63V 1210

Supplier's Site
Cap, Tant, Polymer, 0.47Uf, 63V, 1210; Capacitance Kyocera Avx - 76T3933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 0.47Uf, 63V, 1210; Capacitance Kyocera Avx
76T3933
Cap, Tant, Polymer, 0.47Uf, 63V, 1210; Capacitance Kyocera Avx 76T3933
CAP, TANT, POLYMER, 0.47UF, 63V, 1210; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:B; ESR:0.4ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 0.47UF, 63V, 1210; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:B; ESR:0.4ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6933-6-ND 478-6933-1-ND 70-TCJB474M063R0400 TCJB474M063R0400 76T3933
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 0.47uF 0.4 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 0.47Uf, 63V, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814687 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers