Kyocera Corporation Tantalum - Polymer Capacitors TCJB337M002R0035E

Description
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric), 1210 35mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric), 1210 35mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-13245-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13245-2-ND
Tantalum - Polymer Capacitors 478-13245-2-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-13245-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13245-6-ND
Tantalum - Polymer Capacitors 478-13245-6-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-13245-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13245-1-ND
Tantalum - Polymer Capacitors 478-13245-1-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric), 1210 35mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB337M002R0035E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCJB337M002R0035E
Capacitors - Tantalum - Polymer Capacitors TCJB337M002R0035E
CAP TANT POLY 330UF 2.5V 1210

CAP TANT POLY 330UF 2.5V 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-13245-2-ND 478-13245-6-ND TCJB337M002R0035E
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers