Kyocera Corporation Tantalum - Polymer Capacitors TCJB336M016R0150E

Description
33µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCJB336M016R0150ECT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJB336M016R0150ECT-ND
Tantalum - Polymer Capacitors 478-TCJB336M016R0150ECT-ND
33µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCJB336M016R0150EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJB336M016R0150EDKR-ND
Tantalum - Polymer Capacitors 478-TCJB336M016R0150EDKR-ND
33µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCJB336M016R0150ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJB336M016R0150ETR-ND
Tantalum - Polymer Capacitors 478-TCJB336M016R0150ETR-ND
33µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB336M016R0150E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB336M016R0150E
Capacitors - Tantalum - Polymer Capacitors TCJB336M016R0150E
CAP TANT POLY 33UF 16V 1210

CAP TANT POLY 33UF 16V 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TCJB336M016R0150ECT-ND 478-TCJB336M016R0150EDKR-ND TCJB336M016R0150E
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details