Kyocera Corporation Tantalum - Polymer Capacitors TCJB336M006R0200

Description
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-3467-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3467-6-ND
Tantalum - Polymer Capacitors 478-3467-6-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3467-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3467-2-ND
Tantalum - Polymer Capacitors 478-3467-2-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3467-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3467-1-ND
Tantalum - Polymer Capacitors 478-3467-1-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 0.2 Ohm Capacitor
70-TCJB336M006R0200
SMD 33uF 0.2 Ohm Capacitor 70-TCJB336M006R0200
Cap Tant Polymer 33uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.2 Ohm 125°C T/R Product overview: TCJB336M006R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB336M006R0200 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 33uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.2 Ohm 125°C T/R Product overview: TCJB336M006R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB336M006R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 6.3V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 58M1205 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx
58M1205
Capacitor Tant, 33Uf, 6.3V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx 58M1205
CAPACITOR TANT, 33UF, 6.3V, 0.2 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 0.2 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 6.3V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 59M9575 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx
59M9575
Tantalum Capacitor, 33Uf, 6.3V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx 59M9575
TANTALUM CAPACITOR, 33UF, 6.3V, 0.2 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, 0.2 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - TCJB336M006R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB336M006R0200
Capacitors - Tantalum - Polymer Capacitors TCJB336M006R0200
CAP TANT POLY 33UF 6.3V 1210

CAP TANT POLY 33UF 6.3V 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3467-6-ND 478-3467-2-ND 70-TCJB336M006R0200 58M1205 59M9575 TCJB336M006R0200
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 33uF 0.2 Ohm Capacitor Capacitor Tant, 33Uf, 6.3V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitor, 33Uf, 6.3V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details