AVX Corporation Tantalum - Polymer Capacitors TCJB227M004R0070

Description
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 70mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-5638-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-5638-2-ND
Tantalum - Polymer Capacitors 478-5638-2-ND
220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 220Uf, 4V, 0.07 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 11R8375 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 4V, 0.07 Ohm, 0.2, 1210; Capacitance Kyocera Avx
11R8375
Capacitor Tant, 220Uf, 4V, 0.07 Ohm, 0.2, 1210; Capacitance Kyocera Avx 11R8375
CAPACITOR TANT, 220UF, 4V, 0.07 OHM, 0.2, 1210; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.07ohmRoHS Compliant: Yes

CAPACITOR TANT, 220UF, 4V, 0.07 OHM, 0.2, 1210; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.07ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB227M004R0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB227M004R0070
Capacitors - Tantalum - Polymer Capacitors TCJB227M004R0070
CAP TANT POLY 220UF 4V 1210

CAP TANT POLY 220UF 4V 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-5638-2-ND 11R8375 TCJB227M004R0070
Product Name Tantalum - Polymer Capacitors Capacitor Tant, 220Uf, 4V, 0.07 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details