Kyocera Corporation Tantalum - Polymer Capacitors TCJB226M025R0150

Description
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9416-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9416-6-ND
Tantalum - Polymer Capacitors 478-9416-6-ND
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9416-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9416-1-ND
Tantalum - Polymer Capacitors 478-9416-1-ND
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9416-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9416-2-ND
Tantalum - Polymer Capacitors 478-9416-2-ND
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 0.15 Ohm Capacitor
70-TCJB226M025R0150
SMD 22uF 0.15 Ohm Capacitor 70-TCJB226M025R0150
Cap Tant Polymer 22uF 25VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.15 Ohm 105°C T/R Product overview: TCJB226M025R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB226M025R0150 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 22uF 25VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.15 Ohm 105°C T/R Product overview: TCJB226M025R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB226M025R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 991673-TCJB226M025R0150 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
991673-TCJB226M025R0150
Capacitors - Tantalum - Polymer Capacitors 991673-TCJB226M025R0150
Win Source Part Number: 991673-TCJB226M025R0 150 Category: Capacitors>Tantalum - Polymer Capacitors Series: TCJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 150mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B Package / Case: 1411 (3528 Metric), 1210 Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-9416-6,478-9416- 2,478-9416-1

Win Source Part Number: 991673-TCJB226M025R0150
Category: Capacitors>Tantalum - Polymer Capacitors
Series: TCJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 150mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric), 1210
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-9416-6,478-9416-2,478-9416-1

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB226M025R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB226M025R0150
Capacitors - Tantalum - Polymer Capacitors TCJB226M025R0150
CAP TANT POLY 22UF 25V 1210

CAP TANT POLY 22UF 25V 1210

Supplier's Site
Cap, Tant, Polymer, 22Uf, 25V, 1210; Capacitance Kyocera Avx - 63W9679 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 22Uf, 25V, 1210; Capacitance Kyocera Avx
63W9679
Cap, Tant, Polymer, 22Uf, 25V, 1210; Capacitance Kyocera Avx 63W9679
CAP, TANT, POLYMER, 22UF, 25V, 1210; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 22UF, 25V, 1210; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 25V, 20%; Capacitance Kyocera Avx - 05AC9552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 20%; Capacitance Kyocera Avx
05AC9552
Cap, 22Μf, 25V, 20%; Capacitance Kyocera Avx 05AC9552
CAP, 22µF, 25V, 20%; Capacitance:22µF; Voltage Rating:25V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.15ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Automotive RoHS Compliant: Yes

CAP, 22µF, 25V, 20%; Capacitance:22µF; Voltage Rating:25V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.15ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 25V, 20% Rohs Compliant Kyocera Avx - 52X6287 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 20% Rohs Compliant Kyocera Avx
52X6287
Cap, 22Μf, 25V, 20% Rohs Compliant Kyocera Avx 52X6287
CAP, 22µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 22µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9416-6-ND 478-9416-1-ND 70-TCJB226M025R0150 991673-TCJB226M025R0150 TCJB226M025R0150 63W9679 05AC9552 52X6287
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 22uF 0.15 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 22Uf, 25V, 1210; Capacitance Kyocera Avx Cap, 22Μf, 25V, 20%; Capacitance Kyocera Avx Cap, 22Μf, 25V, 20% Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details