AVX TCJB226M016R0150E Polymer Capacitor
AVX TCJB226M016R0150E Polymer Capacitor
AVX TCJB226M016R0150E Polymer Capacitor
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
CAP TANT POLY 22UF 16V 1210
| RS Components, Ltd. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2490378P | 478-13233-1-ND | 478-13233-6-ND | TCJB226M016R0150E |
| Product Name | Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Polymer | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose |