Kyocera Corporation Tantalum - Polymer Capacitors - TCJB226M016R0150 TCJB226M016R0150

Description
Manufacturer: AVX Corporation Win Source Part Number: 899281-TCJB226M016R0 150 Series: TCJ Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Polymer Capacitor 16 V 1411 (3528 Metric), 1210 150mOhm @ 100kHz Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3466-6, 478-3466-2, 478-3466-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 899281-TCJB226M016R0 150 Series: TCJ Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Polymer Capacitor 16 V 1411 (3528 Metric), 1210 150mOhm @ 100kHz Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3466-6, 478-3466-2, 478-3466-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - TCJB226M016R0150 - 899281-TCJB226M016R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - TCJB226M016R0150
899281-TCJB226M016R0150
Tantalum - Polymer Capacitors - TCJB226M016R0150 899281-TCJB226M016R0150
Manufacturer: AVX Corporation Win Source Part Number: 899281-TCJB226M016R0 150 Series: TCJ Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Polymer Capacitor 16 V 1411 (3528 Metric), 1210 150mOhm @ 100kHz Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3466-6, 478-3466-2, 478-3466-1

Manufacturer: AVX Corporation
Win Source Part Number: 899281-TCJB226M016R0150
Series: TCJ
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF Molded Tantalum Polymer Capacitor 16 V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
Package: 1411 (3528 Metric), 1210
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-3466-6, 478-3466-2, 478-3466-1

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3466-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3466-6-ND
Tantalum - Polymer Capacitors 478-3466-6-ND
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3466-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3466-1-ND
Tantalum - Polymer Capacitors 478-3466-1-ND
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3466-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3466-2-ND
Tantalum - Polymer Capacitors 478-3466-2-ND
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 0.15 Ohm Capacitor
70-TCJB226M016R0150
SMD 22uF 0.15 Ohm Capacitor 70-TCJB226M016R0150
Cap Tant Polymer 22uF 16VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.15 Ohm 125°C T/R Product overview: TCJB226M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB226M016R0150 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 22uF 16VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.15 Ohm 125°C T/R Product overview: TCJB226M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB226M016R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 59M9574 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx
59M9574
Tantalum Capacitor, 22Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx 59M9574
TANTALUM CAPACITOR, 22UF, 16V, 0.15 OHM, 0.2, 1210; Capacitance:22µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1210 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 0.15 OHM, 0.2, 1210; Capacitance:22µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1210 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 22Uf, 16V, 0.15 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 58M1204 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 16V, 0.15 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
58M1204
Capacitor Tant, 22Uf, 16V, 0.15 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 58M1204
CAPACITOR TANT, 22UF, 16V, 0.15 OHM, 0.2, 1210, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 16V, 0.15 OHM, 0.2, 1210, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 16V, 20%, 1210, Smd; Capacitance Kyocera Avx - 59M2549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, 20%, 1210, Smd; Capacitance Kyocera Avx
59M2549
Cap, 22Μf, 16V, 20%, 1210, Smd; Capacitance Kyocera Avx 59M2549
CAP, 22µF, 16V, 20%, 1210, SMD; Capacitance:22µF; Voltage Rating:16V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.15ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 22µF, 16V, 20%, 1210, SMD; Capacitance:22µF; Voltage Rating:16V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.15ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB226M016R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB226M016R0150
Capacitors - Tantalum - Polymer Capacitors TCJB226M016R0150
CAP TANT POLY 22UF 16V 1210

CAP TANT POLY 22UF 16V 1210

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 899281-TCJB226M016R0150 478-3466-6-ND 478-3466-1-ND 70-TCJB226M016R0150 59M9574 58M1204 59M2549 TCJB226M016R0150
Product Name Tantalum - Polymer Capacitors - TCJB226M016R0150 Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 22uF 0.15 Ohm Capacitor Tantalum Capacitor, 22Uf, 16V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitor Tant, 22Uf, 16V, 0.15 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Cap, 22Μf, 16V, 20%, 1210, Smd; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1210 (3528 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 337UVG010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details