Kyocera Corporation Tantalum - Polymer Capacitors TCJB156M025R0100

Description
15µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9412-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9412-1-ND
Tantalum - Polymer Capacitors 478-9412-1-ND
15µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9412-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9412-6-ND
Tantalum - Polymer Capacitors 478-9412-6-ND
15µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9412-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9412-2-ND
Tantalum - Polymer Capacitors 478-9412-2-ND
15µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - TCJB156M025R0100 - 899279-TCJB156M025R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - TCJB156M025R0100
899279-TCJB156M025R0100
Tantalum - Polymer Capacitors - TCJB156M025R0100 899279-TCJB156M025R0100
Manufacturer: AVX Corporation Win Source Part Number: 899279-TCJB156M025R0 100 Series: TCJ Operating Temperature Range: -55°C ~ 105°C Features: 15 µF Molded Tantalum Polymer Capacitor 25 V 1411 (3528 Metric), 1210 100mOhm @ 100kHz Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-9412-2, 478-9412-1, 478-9412-6

Manufacturer: AVX Corporation
Win Source Part Number: 899279-TCJB156M025R0100
Series: TCJ
Operating Temperature Range: -55°C ~ 105°C
Features: 15 µF Molded Tantalum Polymer Capacitor 25 V 1411 (3528 Metric), 1210 100mOhm @ 100kHz
Package: 1411 (3528 Metric), 1210
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-9412-2, 478-9412-1, 478-9412-6

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 0.1 Ohm Capacitor
70-TCJB156M025R0100
SMD 15uF 0.1 Ohm Capacitor 70-TCJB156M025R0100
Cap Tant Polymer 15uF 25VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.1 Ohm 105°C T/R Product overview: TCJB156M025R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB156M025R0100 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 15uF 25VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.1 Ohm 105°C T/R Product overview: TCJB156M025R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB156M025R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB156M025R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB156M025R0100
Capacitors - Tantalum - Polymer Capacitors TCJB156M025R0100
CAP TANT POLY 15UF 25V 1210

CAP TANT POLY 15UF 25V 1210

Supplier's Site
Cap, 15Uf, 25V, Tant, Polymer, B; Capacitance Kyocera Avx - 82AC9135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 25V, Tant, Polymer, B; Capacitance Kyocera Avx
82AC9135
Cap, 15Uf, 25V, Tant, Polymer, B; Capacitance Kyocera Avx 82AC9135
CAP, 15UF, 25V, TANT, POLYMER, B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 15UF, 25V, TANT, POLYMER, B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 25V, Tant, Polymer, B; Capacitance Kyocera Avx - 99AC9701 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 25V, Tant, Polymer, B; Capacitance Kyocera Avx
99AC9701
Cap, 15Uf, 25V, Tant, Polymer, B; Capacitance Kyocera Avx 99AC9701
CAP, 15UF, 25V, TANT, POLYMER, B; Capacitance:15µF; Voltage Rating:25V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 15UF, 25V, TANT, POLYMER, B; Capacitance:15µF; Voltage Rating:25V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9412-1-ND 478-9412-6-ND 899279-TCJB156M025R0100 70-TCJB156M025R0100 TCJB156M025R0100 82AC9135 99AC9701
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - TCJB156M025R0100 SMD 15uF 0.1 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 15Uf, 25V, Tant, Polymer, B; Capacitance Kyocera Avx Cap, 15Uf, 25V, Tant, Polymer, B; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Tantalum Capacitors - TDC227K010WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers