Kyocera Corporation Tantalum - Polymer Capacitors TCJB156M016R0090E

Description
15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 90mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 90mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCJB156M016R0090ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCJB156M016R0090ETR-ND
Tantalum - Polymer Capacitors 478-TCJB156M016R0090ETR-ND
15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 90mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 90mOhm @ 100kHz

Buy Now Datasheet
Cap, 15Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx - 50AJ0468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx
50AJ0468
Cap, 15Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx 50AJ0468
CAP, 15UF, 16V, TANT, POLYMER, CASE B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 15UF, 16V, TANT, POLYMER, CASE B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx - 50AJ0469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx
50AJ0469
Cap, 15Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx 50AJ0469
CAP, 15UF, 16V, TANT, POLYMER, CASE B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 15UF, 16V, TANT, POLYMER, CASE B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB156M016R0090E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB156M016R0090E
Capacitors - Tantalum - Polymer Capacitors TCJB156M016R0090E
CAP TANT POLY 15UF 16V 1210

CAP TANT POLY 15UF 16V 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TCJB156M016R0090ETR-ND 50AJ0468 TCJB156M016R0090E
Product Name Tantalum - Polymer Capacitors Cap, 15Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers