1.5µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
1.5µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
1.5µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
CAP, 1.5µF, 35V, 20%, 1210; Capacitance:1.5µF; Voltage Rating:35V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
CAP TANT POLY 1.5UF 35V 1210
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-6639-2-ND | 478-6639-6-ND | 24W7735 | TCJB155M035R0200 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 1.5Μf, 35V, 20%, 1210; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |