Kyocera Corporation Polymer Capacitors TCJB106M035R0200E

Description
KYOCERA AVX TCJB106M035R0200E
Request a Quote Datasheet
Description
KYOCERA AVX TCJB106M035R0200E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1442462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1442462
Polymer Capacitors 1442462
KYOCERA AVX TCJB106M035R0200E

KYOCERA AVX TCJB106M035R0200E

Supplier's Site
Polymer Capacitors - 1441497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1441497
Polymer Capacitors 1441497
KYOCERA AVX TCJB106M035R0200E

KYOCERA AVX TCJB106M035R0200E

Supplier's Site
Tantalum - Polymer Capacitors - 478-13217-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13217-2-ND
Tantalum - Polymer Capacitors 478-13217-2-ND
10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-13217-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13217-1-ND
Tantalum - Polymer Capacitors 478-13217-1-ND
10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-13217-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13217-6-ND
Tantalum - Polymer Capacitors 478-13217-6-ND
10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 0.2 Ohm Capacitor
70-TCJB106M035R0200E
SMD 10uF 0.2 Ohm Capacitor 70-TCJB106M035R0200E
Cap Tant Polymer 10uF 35VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.2 Ohm 105°C T/R Product overview: TCJB106M035R0200E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB106M035R0200E can be used for catalog matching and distributor lookup.

Cap Tant Polymer 10uF 35VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.2 Ohm 105°C T/R Product overview: TCJB106M035R0200E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB106M035R0200E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors- Tantalum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors- Tantalum - Polymer Capacitors
Capacitors- Tantalum - Polymer Capacitors
Manufacturer: KYOCERA Category: Capacitors- Tantalum - Polymer Capacitors Series: TCJ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 35 V Type: Molded Package / Case: 1411 (3528 Metric), 1210

Manufacturer: KYOCERA
Category: Capacitors- Tantalum - Polymer Capacitors
Series: TCJ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Type: Molded
Package / Case: 1411 (3528 Metric), 1210

Buy Now Datasheet
Tantalum - Polymer Capacitors - TCJB106M035R0200E - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
TCJB106M035R0200E
Tantalum - Polymer Capacitors TCJB106M035R0200E
CAP TANT POLY 10UF 35V 1411

CAP TANT POLY 10UF 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB106M035R0200E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB106M035R0200E
Capacitors - Tantalum - Polymer Capacitors TCJB106M035R0200E
CAP TANT POLY 10UF 35V 1210

CAP TANT POLY 10UF 35V 1210

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1442462 478-13217-2-ND 478-13217-6-ND 70-TCJB106M035R0200E TCJB106M035R0200E TCJB106M035R0200E
Product Name Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 10uF 0.2 Ohm Capacitor Capacitors- Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors Polymer
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers