CAPACITOR, TANTALUM POLYMER, 10UF, 35V, 1210, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°CRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC3711 |
| Product Name | Capacitor, Tantalum Polymer, 10Uf, 35V, 1210, Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |