Kyocera Corporation Tantalum - Polymer Capacitors TCJB106M016R0200

Description
10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-5261-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-5261-2-ND
Tantalum - Polymer Capacitors 478-5261-2-ND
10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-5261-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-5261-1-ND
Tantalum - Polymer Capacitors 478-5261-1-ND
10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-5261-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-5261-6-ND
Tantalum - Polymer Capacitors 478-5261-6-ND
10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 0.2 Ohm Capacitor
70-TCJB106M016R0200
SMD 10uF 0.2 Ohm Capacitor 70-TCJB106M016R0200
Cap Tant Polymer 10uF 16VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.2 Ohm 125°C T/R Product overview: TCJB106M016R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB106M016R0200 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 10uF 16VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.2 Ohm 125°C T/R Product overview: TCJB106M016R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB106M016R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 16V, Tant, Polymer, B; Capacitance Kyocera Avx - 21T7967 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Polymer, B; Capacitance Kyocera Avx
21T7967
Cap, 10Uf, 16V, Tant, Polymer, B; Capacitance Kyocera Avx 21T7967
CAP, 10UF, 16V, TANT, POLYMER, B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 10UF, 16V, TANT, POLYMER, B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB106M016R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB106M016R0200
Capacitors - Tantalum - Polymer Capacitors TCJB106M016R0200
CAP TANT POLY 10UF 16V 1210

CAP TANT POLY 10UF 16V 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5261-2-ND 478-5261-6-ND 70-TCJB106M016R0200 21T7967 TCJB106M016R0200
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 10uF 0.2 Ohm Capacitor Cap, 10Uf, 16V, Tant, Polymer, B; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details