Kyocera Corporation Tantalum - Polymer Capacitors TCJA107M006R0100E

Description
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-13199-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13199-2-ND
Tantalum - Polymer Capacitors 478-13199-2-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-13199-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13199-6-ND
Tantalum - Polymer Capacitors 478-13199-6-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-13199-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13199-1-ND
Tantalum - Polymer Capacitors 478-13199-1-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Cap, 100Uf, 6.3V, Tant, Polymer, Case A Rohs Compliant Kyocera Avx - 90AJ6784 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case A Rohs Compliant Kyocera Avx
90AJ6784
Cap, 100Uf, 6.3V, Tant, Polymer, Case A Rohs Compliant Kyocera Avx 90AJ6784
CAP, 100UF, 6.3V, TANT, POLYMER, CASE A ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, POLYMER, CASE A ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - TCJA107M006R0100E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCJA107M006R0100E
Capacitors - Tantalum - Polymer Capacitors TCJA107M006R0100E
CAP TANT POLY 100UF 6.3V 1206

CAP TANT POLY 100UF 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-13199-2-ND 478-13199-6-ND 90AJ6784 TCJA107M006R0100E
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 100Uf, 6.3V, Tant, Polymer, Case A Rohs Compliant Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 227SVL035MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers