AVX Corporation Tantalum - Polymer Capacitors - TCJA107M002R0200 TCJA107M002R0200

Description
Manufacturer: AVX Corporation Win Source Part Number: 1106351-TCJA107M002R 0200 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: A ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1106351-TCJA107M002R 0200 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: A ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - TCJA107M002R0200 - 1106351-TCJA107M002R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - TCJA107M002R0200
1106351-TCJA107M002R0200
Tantalum - Polymer Capacitors - TCJA107M002R0200 1106351-TCJA107M002R0200
Manufacturer: AVX Corporation Win Source Part Number: 1106351-TCJA107M002R 0200 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: A ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1106351-TCJA107M002R0200
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 2.5V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: A
ESR: 200 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 0.2 Ohm Capacitor
70-TCJA107M002R0200
SMD 100uF 0.2 Ohm Capacitor 70-TCJA107M002R0200
Cap Tant Polymer 100uF 2.5VDC A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.2 Ohm 105°C T/R Product overview: TCJA107M002R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJA107M002R0200 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 100uF 2.5VDC A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.2 Ohm 105°C T/R Product overview: TCJA107M002R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJA107M002R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 478-3452-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3452-6-ND
Tantalum - Polymer Capacitors 478-3452-6-ND
100µF Molded Tantalum Polymer Capacitor 2.5V 1206 (3216 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 2.5V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3452-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3452-2-ND
Tantalum - Polymer Capacitors 478-3452-2-ND
100µF Molded Tantalum Polymer Capacitor 2.5V 1206 (3216 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 2.5V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3452-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3452-1-ND
Tantalum - Polymer Capacitors 478-3452-1-ND
100µF Molded Tantalum Polymer Capacitor 2.5V 1206 (3216 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 2.5V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJA107M002R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJA107M002R0200
Capacitors - Tantalum - Polymer Capacitors TCJA107M002R0200
CAP TANT POLY 100UF 2.5V 1206

CAP TANT POLY 100UF 2.5V 1206

Supplier's Site
Tantalum Capacitor, 100Uf, 2.5V, 0.2 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 65M5833 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 2.5V, 0.2 Ohm, 0.2, 1206; Capacitance Kyocera Avx
65M5833
Tantalum Capacitor, 100Uf, 2.5V, 0.2 Ohm, 0.2, 1206; Capacitance Kyocera Avx 65M5833
TANTALUM CAPACITOR, 100UF, 2.5V, 0.2 OHM, 0.2, 1206; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 2.5V, 0.2 OHM, 0.2, 1206; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1106351-TCJA107M002R0200 70-TCJA107M002R0200 478-3452-6-ND 478-3452-2-ND TCJA107M002R0200 65M5833
Product Name Tantalum - Polymer Capacitors - TCJA107M002R0200 SMD 100uF 0.2 Ohm Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 100Uf, 2.5V, 0.2 Ohm, 0.2, 1206; Capacitance Kyocera Avx
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M080A052 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers