AVX Corporation Tantalum - Polymer Capacitors TCJA106M010R0300

Description
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-3127-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3127-2-ND
Tantalum - Polymer Capacitors 478-3127-2-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 300mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3127-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3127-1-ND
Tantalum - Polymer Capacitors 478-3127-1-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 300mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-3127-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-3127-6-ND
Tantalum - Polymer Capacitors 478-3127-6-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 300mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Polymer Capacitors - 1441493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1441493
Polymer Capacitors 1441493
KYOCERA AVX TCJA106M010R0300

KYOCERA AVX TCJA106M010R0300

Supplier's Site
Polymer Capacitors - 1442516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1442516
Polymer Capacitors 1442516
KYOCERA AVX TCJA106M010R0300

KYOCERA AVX TCJA106M010R0300

Supplier's Site
Singapore, Singapore
SMD 10uF 0.3 Ohm Capacitor
70-TCJA106M010R0300
SMD 10uF 0.3 Ohm Capacitor 70-TCJA106M010R0300
Cap Tant Polymer 10uF 10VDC A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.3 Ohm 125°C T/R Product overview: TCJA106M010R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJA106M010R0300 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 10uF 10VDC A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.3 Ohm 125°C T/R Product overview: TCJA106M010R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJA106M010R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJA106M010R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJA106M010R0300
Capacitors - Tantalum - Polymer Capacitors TCJA106M010R0300
CAP TANT POLY 10UF 10V 1206

CAP TANT POLY 10UF 10V 1206

Supplier's Site
Tantalum - Polymer Capacitors - TCJA106M010R0300 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
TCJA106M010R0300
Tantalum - Polymer Capacitors TCJA106M010R0300
CAP TANT POLY 10UF 10V 1206

CAP TANT POLY 10UF 10V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 10V, 0.3 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 59M9558 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 0.3 Ohm, 0.2, 1206; Capacitance Kyocera Avx
59M9558
Tantalum Capacitor, 10Uf, 10V, 0.3 Ohm, 0.2, 1206; Capacitance Kyocera Avx 59M9558
TANTALUM CAPACITOR, 10UF, 10V, 0.3 OHM, 0.2, 1206; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.3ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 0.3 OHM, 0.2, 1206; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.3ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 10V, 0.3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 56K4030 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 0.3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
56K4030
Tantalum Capacitor, 10Uf, 10V, 0.3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 56K4030
TANTALUM CAPACITOR, 10UF, 10V, 0.3 OHM, 0.2, 1206, FULL REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.3ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 0.3 OHM, 0.2, 1206, FULL REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.3ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx - 05AC9551 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx
05AC9551
Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx 05AC9551
CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.3ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Automotive RoHS Compliant: Yes

CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.3ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3127-2-ND 478-3127-6-ND 1441493 70-TCJA106M010R0300 TCJA106M010R0300 TCJA106M010R0300 59M9558 56K4030 05AC9551
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Polymer Capacitors SMD 10uF 0.3 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 10Uf, 10V, 0.3 Ohm, 0.2, 1206; Capacitance Kyocera Avx Tantalum Capacitor, 10Uf, 10V, 0.3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Film Capacitors - 1727537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-140-15MX20MX4-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details