Kyocera Corporation Tantalum - Polymer Capacitors TCJ5477M016R0100

Description
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-12493-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12493-6-ND
Tantalum - Polymer Capacitors 478-12493-6-ND
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 100mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12493-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12493-2-ND
Tantalum - Polymer Capacitors 478-12493-2-ND
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 100mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12493-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12493-1-ND
Tantalum - Polymer Capacitors 478-12493-1-ND
470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 100mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1329300-TCJ5477M016R0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1329300-TCJ5477M016R0100
Capacitors - Tantalum - Polymer Capacitors 1329300-TCJ5477M016R0100
Manufacturer: KYOCERA AVX Win Source Part Number: 1329300-TCJ5477M016R 0100 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.157" (4.00mm) Standard Package: 400 Mounting: Surface Mount Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: 5 Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Other Part Number: 478-12493-2,478-1249 3-1,478-12493-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329300-TCJ5477M016R0100
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 400
Mounting: Surface Mount
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: 5
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Other Part Number: 478-12493-2,478-12493-1,478-12493-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 0.1 Ohm Capacitor
70-TCJ5477M016R0100
SMD 470uF 0.1 Ohm Capacitor 70-TCJ5477M016R0100
Cap Tant Polymer 470uF 16VDC 5 CASE 20%( 7.3 X 4.3 X 3.8mm) Undertab SMD 7343-40 0.1 Ohm 105°C T/R Product overview: TCJ5477M016R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJ5477M016R0100 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 470uF 16VDC 5 CASE 20%( 7.3 X 4.3 X 3.8mm) Undertab SMD 7343-40 0.1 Ohm 105°C T/R Product overview: TCJ5477M016R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJ5477M016R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJ5477M016R0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCJ5477M016R0100
Capacitors - Tantalum - Polymer Capacitors TCJ5477M016R0100
CAP TANT POLY 470UF 16V 2917

CAP TANT POLY 470UF 16V 2917

Supplier's Site
Cap, 470Uf, 16V, Tant, Polymer, 5; Capacitance Kyocera Avx - 82AC9139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Tant, Polymer, 5; Capacitance Kyocera Avx
82AC9139
Cap, 470Uf, 16V, Tant, Polymer, 5; Capacitance Kyocera Avx 82AC9139
CAP, 470UF, 16V, TANT, POLYMER, 5; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:5; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 470UF, 16V, TANT, POLYMER, 5; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:5; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 16V, Tant, Polymer, 5; Capacitance Kyocera Avx - 82AC9140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Tant, Polymer, 5; Capacitance Kyocera Avx
82AC9140
Cap, 470Uf, 16V, Tant, Polymer, 5; Capacitance Kyocera Avx 82AC9140
CAP, 470UF, 16V, TANT, POLYMER, 5; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:5; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 470UF, 16V, TANT, POLYMER, 5; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:5; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 16V, Tant, Polymer, 5; Capacitance Kyocera Avx - 99AC9710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Tant, Polymer, 5; Capacitance Kyocera Avx
99AC9710
Cap, 470Uf, 16V, Tant, Polymer, 5; Capacitance Kyocera Avx 99AC9710
CAP, 470UF, 16V, TANT, POLYMER, 5; Capacitance:470µF; Voltage Rating:16V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:5; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 470UF, 16V, TANT, POLYMER, 5; Capacitance:470µF; Voltage Rating:16V; Product Range:TCJ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:5; ESR:0.1ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12493-6-ND 478-12493-2-ND 1329300-TCJ5477M016R0100 70-TCJ5477M016R0100 TCJ5477M016R0100 82AC9139 99AC9710
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors SMD 470uF 0.1 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 470Uf, 16V, Tant, Polymer, 5; Capacitance Kyocera Avx Cap, 470Uf, 16V, Tant, Polymer, 5; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers