CAP TANT POLY 22UF 20V 2917
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | TCBD226M020CRSZ0724 |
| Product Name | Capacitors - Tantalum - Polymer Capacitors |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 22 microF |