Kyocera Corporation Tantalum - Polymer Capacitors TCBD157M006CRSZ0700

Description
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCBD157M006CRSZ0700CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCBD157M006CRSZ0700CT-ND
Tantalum - Polymer Capacitors 478-TCBD157M006CRSZ0700CT-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCBD157M006CRSZ0700TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCBD157M006CRSZ0700TR-ND
Tantalum - Polymer Capacitors 478-TCBD157M006CRSZ0700TR-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCBD157M006CRSZ0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCBD157M006CRSZ0700
Capacitors - Tantalum - Polymer Capacitors TCBD157M006CRSZ0700
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site
Cap, 150Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 01AH9115 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx
01AH9115
Cap, 150Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx 01AH9115
CAP, 150UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 01AH9116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx
01AH9116
Cap, 150Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx 01AH9116
CAP, 150UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TCBD157M006CRSZ0700CT-ND TCBD157M006CRSZ0700 01AH9115
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 150Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers