Kyocera Corporation Tantalum - Polymer Capacitors TCBD106M035CRSZ0700

Description
10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-12428-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12428-2-ND
Tantalum - Polymer Capacitors 478-12428-2-ND
10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Cap, 10Uf, 35V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 01AH9108 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Polymer, Case D; Capacitance Kyocera Avx
01AH9108
Cap, 10Uf, 35V, Tant, Polymer, Case D; Capacitance Kyocera Avx 01AH9108
CAP, 10UF, 35V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 10UF, 35V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 35V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 01AH9107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Polymer, Case D; Capacitance Kyocera Avx
01AH9107
Cap, 10Uf, 35V, Tant, Polymer, Case D; Capacitance Kyocera Avx 01AH9107
CAP, 10UF, 35V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 10UF, 35V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCBD106M035CRSZ0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCBD106M035CRSZ0700
Capacitors - Tantalum - Polymer Capacitors TCBD106M035CRSZ0700
CAP TANT POLY 10UF 35V 2917

CAP TANT POLY 10UF 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12428-2-ND 01AH9108 TCBD106M035CRSZ0700
Product Name Tantalum - Polymer Capacitors Cap, 10Uf, 35V, Tant, Polymer, Case D; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details