A- CASE / 336- CAP CODE / MN02
A- CASE / 336- CAP CODE / MN02
A- CASE / 336- CAP CODE / MN02
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TCA1A336M8RCT-ND | TCA1A336M8R |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Tolerance | 20 (+/- %) |