Kyocera Corporation Tantalum Capacitors TCA0J475M8R

Description
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.9Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCA0J475M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA0J475M8RCT-ND
Tantalum Capacitors 478-TCA0J475M8RCT-ND
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.9Ohm

4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCA0J475M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA0J475M8RTR-ND
Tantalum Capacitors 478-TCA0J475M8RTR-ND
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.9Ohm

4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCA0J475M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA0J475M8RDKR-ND
Tantalum Capacitors 478-TCA0J475M8RDKR-ND
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.9Ohm

4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.9Ohm

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
59-TCA0J475M8R
4.7UF 6.3V Capacitor 59-TCA0J475M8R
CAP TANT 4.7UF 20% 6.3V 1206 Product overview: TCA0J475M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA0J475M8R can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 20% 6.3V 1206 Product overview: TCA0J475M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA0J475M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCA0J475M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCA0J475M8R
Capacitors - Tantalum Capacitors TCA0J475M8R
CAP TANT 4.7UF 20% 6.3V 1206

CAP TANT 4.7UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCA0J475M8RCT-ND 478-TCA0J475M8RDKR-ND 59-TCA0J475M8R TCA0J475M8R
Product Name Tantalum Capacitors Tantalum Capacitors 4.7UF 6.3V Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details