KYOCERA AVX Components Corporation SMD 68uF 25V 0.045 Ohm Capacitor TBME686K025LRSB0824

Description
Cap Tant Solid 68uF 25V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 (0.1%FR) 0.045 Ohm 125°C T/R Product overview: TBME686K025LRSB0824 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TBME686K025LRSB08 24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 68uF 25V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 (0.1%FR) 0.045 Ohm 125°C T/R Product overview: TBME686K025LRSB0824 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TBME686K025LRSB08 24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 25V 0.045 Ohm Capacitor
59-TBME686K025LRSB0824
SMD 68uF 25V 0.045 Ohm Capacitor 59-TBME686K025LRSB0824
Cap Tant Solid 68uF 25V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 (0.1%FR) 0.045 Ohm 125°C T/R Product overview: TBME686K025LRSB0824 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TBME686K025LRSB08 24 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 25V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 (0.1%FR) 0.045 Ohm 125°C T/R Product overview: TBME686K025LRSB0824 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TBME686K025LRSB0824 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TBME686K025LRSB0824TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TBME686K025LRSB0824TR-ND
Tantalum Capacitors 478-TBME686K025LRSB0824TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - 478-TBME686K025LRSB0824CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TBME686K025LRSB0824CT-ND
Tantalum Capacitors 478-TBME686K025LRSB0824CT-ND
CAP TANT

CAP TANT

Buy Now Datasheet
Tantalum Capacitors - 478-TBME686K025LRSB0824DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP TANT

CAP TANT

Buy Now Datasheet
Bidd Special Rohs Compliant Kyocera Avx - 09P0350 - Newark, An Avnet Company
Chicago, IL, United States
Bidd Special Rohs Compliant Kyocera Avx
09P0350
Bidd Special Rohs Compliant Kyocera Avx 09P0350
BIDD SPECIAL ROHS COMPLIANT: YES

BIDD SPECIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors TBME686K025LRSB0824
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TBME686K025LRSB0824 478-TBME686K025LRSB0824TR-ND 478-TBME686K025LRSB0824DKR-ND 09P0350 TBME686K025LRSB0824
Product Name SMD 68uF 25V 0.045 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Bidd Special Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-2412-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details