Kyocera Corporation Tantalum Capacitors TBME686K025LBSB0823

Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7287-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7287-ND
Tantalum Capacitors 478-7287-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Capacitor,68Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 27M1835 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
27M1835
Capacitor,68Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 27M1835
Capacitor,68uF,25VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,68uF,25VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-7287-ND 27M1835
Product Name Tantalum Capacitors Capacitor,68Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details