Kyocera Corporation Tantalum Capacitors TBME477K006LBSB0700

Description
470µF Molded Tantalum Capacitors 6V 2917 (7343 Metric) 18mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6V 2917 (7343 Metric) 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7285-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7285-ND
Tantalum Capacitors 478-7285-ND
470µF Molded Tantalum Capacitors 6V 2917 (7343 Metric) 18mOhm

470µF Molded Tantalum Capacitors 6V 2917 (7343 Metric) 18mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TBME477K006LBSB0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TBME477K006LBSB0700
Capacitors - Tantalum Capacitors TBME477K006LBSB0700
CAP TANT 470UF 10% 6V 2917

CAP TANT 470UF 10% 6V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-7285-ND TBME477K006LBSB0700
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details