Kyocera Corporation Tantalum Capacitors TBME337K010LBSB0823

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7284-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7284-ND
Tantalum Capacitors 478-7284-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm

Buy Now Datasheet
Tantalum Capacitors - TBME337K010LBSB0823 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TBME337K010LBSB0823
Tantalum Capacitors TBME337K010LBSB0823
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M5798 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M5798
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M5798
Capacitor,330uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,330uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-7284-ND TBME337K010LBSB0823 65M5798
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details