Kyocera Corporation Tantalum Capacitors TBJE156K050LBSB0024

Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric)
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5447-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5447-ND
Tantalum Capacitors 478-5447-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric)

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric)

Buy Now Datasheet
Bidd Special Rohs Compliant Kyocera Avx - 09R6413 - Newark, An Avnet Company
Chicago, IL, United States
Bidd Special Rohs Compliant Kyocera Avx
09R6413
Bidd Special Rohs Compliant Kyocera Avx 09R6413
BIDD SPECIAL ROHS COMPLIANT: YES

BIDD SPECIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TBJE156K050LBSB0024 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TBJE156K050LBSB0024
Capacitors - Tantalum Capacitors TBJE156K050LBSB0024
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-5447-ND 09R6413 TBJE156K050LBSB0024
Product Name Tantalum Capacitors Bidd Special Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitor - VR8 - Richardson RFPD
Specs
Electrolytic Capacitors Tantalum
View Details