AVX Corporation SMD 33uF 16V 0.3 Ohm Capacitor TBJC336K016LRSB0042

Description
Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 (0.1%FR) 0.3 Ohm 125°C T/R Product overview: TBJC336K016LRSB0042 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TBJC336K016LRSB00 42 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 (0.1%FR) 0.3 Ohm 125°C T/R Product overview: TBJC336K016LRSB0042 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TBJC336K016LRSB00 42 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 16V 0.3 Ohm Capacitor
59-TBJC336K016LRSB0042
SMD 33uF 16V 0.3 Ohm Capacitor 59-TBJC336K016LRSB0042
Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 (0.1%FR) 0.3 Ohm 125°C T/R Product overview: TBJC336K016LRSB0042 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TBJC336K016LRSB00 42 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 (0.1%FR) 0.3 Ohm 125°C T/R Product overview: TBJC336K016LRSB0042 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TBJC336K016LRSB0042 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - TBJC336K016LRSB0042 - 1186517-TBJC336K016LRSB0042 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TBJC336K016LRSB0042
1186517-TBJC336K016LRSB0042
Tantalum Capacitors - TBJC336K016LRSB0042 1186517-TBJC336K016LRSB0042
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186517-TBJC336K016L RSB0042 Termination: SMD/SMT Voltage Rating: 16 V Length: 6 mm Capacitance: 33 µF Tolerance: 10 % Leakage Current: 66 µA ESR (Equivalent Series Resistance): 100 mΩ Ripple Current: 420 mA Height: 2.8 mm Width: 3.2 mm Dissipation Factor: 9 % Categories: Tantalum Capacitors Case / Package: 2412 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2412 Max Operating Temperature: 125 °C Case Code (Metric): 6032

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186517-TBJC336K016LRSB0042
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 6 mm
Capacitance: 33 µF
Tolerance: 10 %
Leakage Current: 66 µA
ESR (Equivalent Series Resistance): 100 mΩ
Ripple Current: 420 mA
Height: 2.8 mm
Width: 3.2 mm
Dissipation Factor: 9 %
Categories: Tantalum Capacitors
Case / Package: 2412
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2412
Max Operating Temperature: 125 °C
Case Code (Metric): 6032

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-TBJC336K016LRSB0042 1186517-TBJC336K016LRSB0042
Product Name SMD 33uF 16V 0.3 Ohm Capacitor Tantalum Capacitors - TBJC336K016LRSB0042
Configuration / Form Factor Chip Capacitor
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Packing Method Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers