CAP TANT
CAPACITOR, TANTALUM, 1UF, 35V, 1210; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:114mA RoHS Compliant: Yes
Capacitor,1uF,35VDC,
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TBJB105K035CRSB0024 | 96Y7989 | 54J7797 |
| Product Name | Capacitors - Tantalum Capacitors | Capacitor, Tantalum, 1Uf, 35V, 1210; Capacitance Kyocera Avx | Capacitor,1Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Technology | Single-Layer | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel | Tape Reel |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes |