Kyocera Corporation Tantalum Capacitors TAP686M016SRW

Description
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP686M016SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP686M016SRW-ND
Tantalum Capacitors TAP686M016SRW-ND
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm

68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm

Buy Now Datasheet
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5634 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5634
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5634
CAPACITOR TANT, 68UF, 16V, 1 OHM, 0.2, RAD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:1ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 1 OHM, 0.2, RAD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP686M016SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686M016SRW
Tantalum Capacitors TAP686M016SRW
CAP TANT 68UF 20% 16V RADIAL

CAP TANT 68UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP686M016SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP686M016SRW
Capacitors - Tantalum Capacitors TAP686M016SRW
CAP TANT 68UF 20% 16V RADIAL

CAP TANT 68UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP686M016SRW-ND 54J5634 TAP686M016SRW TAP686M016SRW
Product Name Tantalum Capacitors Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers