Kyocera Corporation Tantalum Capacitors TAP686M016CRW

Description
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP686M016CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP686M016CRW-ND
Tantalum Capacitors TAP686M016CRW-ND
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm

68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP686M016CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686M016CRW
Tantalum Capacitors TAP686M016CRW
CAP TANT 68UF 20% 16V RADIAL

CAP TANT 68UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP686M016CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP686M016CRW
Capacitors - Tantalum Capacitors TAP686M016CRW
CAP TANT 68UF 20% 16V RADIAL

CAP TANT 68UF 20% 16V RADIAL

Supplier's Site
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx - 83H1176 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx
83H1176
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx 83H1176
CAPACITOR TANT, 68UF, 16V, 1 OHM, 0.2, RAD, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 1 OHM, 0.2, RAD, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP686M016CRW-ND TAP686M016CRW TAP686M016CRW 83H1176
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814558 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details