The TAP686M006SRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF and a rated voltage of 6.3V. It is designed for applications requiring low leakage current and low impedance, making it suitable for various electronic circuits. The capacitor operates effectively within a temperature range of -55°C to +125°C and is available in a radial form factor. It has a capacitance tolerance of ±20%. The device is also lead-free compatible and comes with a flame retardant coating, enhancing its reliability in demanding environments. The TAP series capacitors are available in multiple case sizes and capacitance values, allowing for flexibility in design.
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm
CAP TANT 68UF 20% 6.3V RADIAL
CAP TANT 68UF 20% 6.3V RADIAL
CAPACITOR TANT, 68UF, 6.3V, 1.8 OHM, 0.2, RAD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.8ohm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP686M006SRW-ND | TAP686M006SRW | TAP686M006SRW | 54J5624 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 68Uf, 6.3V, 1.8 Ohm, 0.2, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |