Kyocera Corporation Tantalum Capacitors TAP686M006CRW

Description
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP686M006CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP686M006CRW-ND
Tantalum Capacitors TAP686M006CRW-ND
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm

68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm

Buy Now Datasheet
Capacitor Tant, 68Uf, 6.3V, 1.8 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5620 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 6.3V, 1.8 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5620
Capacitor Tant, 68Uf, 6.3V, 1.8 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5620
CAPACITOR TANT, 68UF, 6.3V, 1.8 OHM, 0.2, RAD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.8ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 6.3V, 1.8 OHM, 0.2, RAD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP686M006CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP686M006CRW
Capacitors - Tantalum Capacitors TAP686M006CRW
CAP TANT 68UF 20% 6.3V RADIAL

CAP TANT 68UF 20% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP686M006CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686M006CRW
Tantalum Capacitors TAP686M006CRW
CAP TANT 68UF 20% 6.3V RADIAL

CAP TANT 68UF 20% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP686M006CRW-ND 54J5620 TAP686M006CRW TAP686M006CRW
Product Name Tantalum Capacitors Capacitor Tant, 68Uf, 6.3V, 1.8 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814594 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details