AVX Corporation Tantalum Capacitors TAP686M006CRS

Description
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP686M006CRSTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP686M006CRSTR-ND
Tantalum Capacitors 478-TAP686M006CRSTR-ND
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm @ 100kHz

68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP686M006CRS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP686M006CRS
Capacitors - Tantalum Capacitors TAP686M006CRS
CAP TANT 68UF 20% 6.3V RADIAL

CAP TANT 68UF 20% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP686M006CRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686M006CRS
Tantalum Capacitors TAP686M006CRS
CAP TANT 68UF 20% 6.3V RADIAL

CAP TANT 68UF 20% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAP686M006CRSTR-ND TAP686M006CRS TAP686M006CRS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers