Kyocera Corporation Tantalum Capacitors TAP686M006CCS

Description
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP686M006CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP686M006CCS-ND
Tantalum Capacitors TAP686M006CCS-ND
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm

68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP686M006CCS - 899049-TAP686M006CCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP686M006CCS
899049-TAP686M006CCS
Tantalum Capacitors - TAP686M006CCS 899049-TAP686M006CCS
Manufacturer: AVX Corporation Win Source Part Number: 899049-TAP686M006CCS Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 68 µF Conformal Coated Tantalum Capacitors 6.3 V Radial 1.8Ohm Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040

Manufacturer: AVX Corporation
Win Source Part Number: 899049-TAP686M006CCS
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 68 µF Conformal Coated Tantalum Capacitors 6.3 V Radial 1.8Ohm
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040

Buy Now Datasheet
Singapore, Singapore
68uF 6.3V 1.8 Ohm Capacitor
59-TAP686M006CCS
68uF 6.3V 1.8 Ohm Capacitor 59-TAP686M006CCS
Cap Tant Solid 68uF 6.3V 20% (6.5 X 11.5mm) Radial 5mm 1.8 Ohm 125°C Bulk Product overview: TAP686M006CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP686M006CCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 6.3V 20% (6.5 X 11.5mm) Radial 5mm 1.8 Ohm 125°C Bulk Product overview: TAP686M006CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP686M006CCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,68Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J5619 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J5619
Capacitor,68Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J5619
Capacitor,68uF,6VDC, 20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,68uF,6VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP686M006CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP686M006CCS
Capacitors - Tantalum Capacitors TAP686M006CCS
CAP TANT 68UF 20% 6.3V RADIAL

CAP TANT 68UF 20% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP686M006CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686M006CCS
Tantalum Capacitors TAP686M006CCS
CAP TANT 68UF 20% 6.3V RADIAL

CAP TANT 68UF 20% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAP686M006CCS-ND 899049-TAP686M006CCS 59-TAP686M006CCS 54J5619 TAP686M006CCS TAP686M006CCS
Product Name Tantalum Capacitors Tantalum Capacitors - TAP686M006CCS 68uF 6.3V 1.8 Ohm Capacitor Capacitor,68Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814704 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details