68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm
CAP TANT 68UF 10% 25V RADIAL
Capacitor,68uF,25VDC
CAP TANT 68UF 10% 25V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP686K025HSB-ND | TAP686K025HSB | 54J5616 | TAP686K025HSB |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,68Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |