AVX Corporation Tantalum Capacitors TAP686K016CCS

Description
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP686K016CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP686K016CCS-ND
Tantalum Capacitors 478-TAP686K016CCS-ND
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm

68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP686K016CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP686K016CCS
Capacitors - Tantalum Capacitors TAP686K016CCS
CAP TANT 68UF 10% 16V RADIAL

CAP TANT 68UF 10% 16V RADIAL

Supplier's Site
Capacitor, Tantalum;68uF;TAP Series;Radial;Case L;+/-10%;16V;20VDC;1 Ohms ESR;0 - 70195914 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;68uF;TAP Series;Radial;Case L;+/-10%;16V;20VDC;1 Ohms ESR;0
70195914
Capacitor, Tantalum;68uF;TAP Series;Radial;Case L;+/-10%;16V;20VDC;1 Ohms ESR;0 70195914
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 83H1170 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.1, Rad; Capacitance Kyocera Avx
83H1170
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.1, Rad; Capacitance Kyocera Avx 83H1170
CAPACITOR TANT, 68UF, 16V, 1 OHM, 0.1, RAD; Capacitance:68µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm; No. of Pins:2RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 1 OHM, 0.1, RAD; Capacitance:68µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP686K016CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686K016CCS
Tantalum Capacitors TAP686K016CCS
CAP TANT 68UF 10% 16V RADIAL

CAP TANT 68UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP686K016CCS-ND TAP686K016CCS 70195914 83H1170 TAP686K016CCS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum;68uF;TAP Series;Radial;Case L;+/-10%;16V;20VDC;1 Ohms ESR;0 Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814544 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details