Kyocera Corporation Tantalum Capacitors TAP686K010SCS

Description
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1925-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1925-ND
Tantalum Capacitors 478-1925-ND
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm

68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP686K010SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686K010SCS
Tantalum Capacitors TAP686K010SCS
CAP TANT 68UF 10% 10V RADIAL

CAP TANT 68UF 10% 10V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 10V, 1.3 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5607 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, 1.3 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5607
Tantalum Capacitor, 68Uf, 10V, 1.3 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5607
TANTALUM CAPACITOR, 68UF, 10V, 1.3 OHM, 0.1, RADIAL; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V, 1.3 OHM, 0.1, RADIAL; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP686K010SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP686K010SCS
Capacitors - Tantalum Capacitors TAP686K010SCS
CAP TANT 68UF 10% 10V RADIAL

CAP TANT 68UF 10% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1925-ND TAP686K010SCS 54J5607 TAP686K010SCS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 10V, 1.3 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814711 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details