Kyocera Corporation Tantalum Capacitors TAP686K006DTW

Description
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP686K006DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP686K006DTW-ND
Tantalum Capacitors TAP686K006DTW-ND
68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm

68µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP686K006DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP686K006DTW
Capacitors - Tantalum Capacitors TAP686K006DTW
CAP TANT 68UF 10% 6.3V RADIAL

CAP TANT 68UF 10% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP686K006DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686K006DTW
Tantalum Capacitors TAP686K006DTW
CAP TANT 68UF 10% 6.3V RADIAL

CAP TANT 68UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 6.3V, 1.8 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5595 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 6.3V, 1.8 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5595
Capacitor Tant, 68Uf, 6.3V, 1.8 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5595
CAPACITOR TANT, 68UF, 6.3V, 1.8 OHM, 0.1, RAD; Capacitance:68µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6.5mm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 6.3V, 1.8 OHM, 0.1, RAD; Capacitance:68µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP686K006DTW-ND TAP686K006DTW TAP686K006DTW 54J5595
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 6.3V, 1.8 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814592 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers