Kyocera Corporation Tantalum Capacitors TAP685M020CRW

Description
6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP685M020CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP685M020CRW-ND
Tantalum Capacitors TAP685M020CRW-ND
6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm

6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP685M020CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP685M020CRW
Capacitors - Tantalum Capacitors TAP685M020CRW
CAP TANT 6.8UF 20% 20V RADIAL

CAP TANT 6.8UF 20% 20V RADIAL

Supplier's Site
Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5565 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5565
Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5565
CAPACITOR TANT, 6.8UF, 20V, 3.6 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:3.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 20V, 3.6 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:3.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP685M020CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685M020CRW
Tantalum Capacitors TAP685M020CRW
CAP TANT 6.8UF 20% 20V RADIAL

CAP TANT 6.8UF 20% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP685M020CRW-ND TAP685M020CRW 54J5565 TAP685M020CRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details