6.8µF Conformal Coated Tantalum Capacitors 10V Radial 6Ohm @ 100kHz
Capacitor,6.8uF,10VD
CAP TANT 6.8UF 20% 10V RADIAL
CAP TANT 6.8UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP685M010SRSTR-ND | 65M5012 | TAP685M010SRS | TAP685M010SRS |
| Product Name | Tantalum Capacitors | Capacitor,6.8Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |