6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm
6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm
Cap Tant Solid 6.8uF 35V 10% (6 X 10mm) Radial 2.5mm 2.5 Ohm 125°C T/R Product overview: TAP685K035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 35V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 35V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP685K035SRW can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Capacitors - Tantalum - Polymer Capacitors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
CAP TANT 6.8UF 10% 35V RADIAL
CAPACITOR TANT, 6.8UF, 35V, 2.5 OHM, 0.1, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.5ohm; Lead Spacing:2.5mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 6.8UF, 35V, 2.5 OHM, 0.1, RADIAL; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mmRoHS Compliant: Yes
CAP TANT 6.8UF 10% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8991-1-ND | 59-TAP685K035SRW | TAP685K035SRW | 83H1178 | 96M1064 | TAP685K035SRW | |
| Product Name | Tantalum Capacitors | 6.8uF 35V 2.5 Ohm Capacitor | Capacitors - Tantalum - Polymer Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 6.8Uf, 35V, 2.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Tantalum Capacitor, 6.8Uf, 35V, 2.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; PC Pin | ||
| Applications | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 6.8 microF | 0.2200 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |