6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm
Capacitor,6.8uF,35VD
CAP TANT 6.8UF 10% 35V RADIAL
CAP TANT 6.8UF 10% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP685K035F-ND | 54J5532 | TAP685K035F | TAP685K035F |
| Product Name | Tantalum Capacitors | Capacitor,6.8Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |