6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm @ 100kHz
6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm @ 100kHz
CAP TANT 6.8UF 10% 35V RADIAL
CAP TANT 6.8UF 10% 35V RADIAL
Capacitor,6.8uF,35VD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP685K035CRSCT-ND | TAP685K035CRS | TAP685K035CRS | 54J5530 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,6.8Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |