Kyocera Corporation Tantalum Capacitors TAP685K025SRW

Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7385-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7385-2-ND
Tantalum Capacitors 478-7385-2-ND
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm

6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP685K025SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685K025SRW
Tantalum Capacitors TAP685K025SRW
CAP TANT 6.8UF 10% 25V RADIAL

CAP TANT 6.8UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5526 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5526
Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5526
CAPACITOR TANT, 6.8UF, 25V, 3.1 OHM, 0.1, RAD; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 25V, 3.1 OHM, 0.1, RAD; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP685K025SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP685K025SRW
Capacitors - Tantalum Capacitors TAP685K025SRW
CAP TANT 6.8UF 10% 25V RADIAL

CAP TANT 6.8UF 10% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7385-2-ND TAP685K025SRW 54J5526 TAP685K025SRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814702 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers