Kyocera Corporation Tantalum Capacitors TAP685K025DTW

Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP685K025DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP685K025DTW-ND
Tantalum Capacitors TAP685K025DTW-ND
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm

6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP685K025DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP685K025DTW
Capacitors - Tantalum Capacitors TAP685K025DTW
CAP TANT 6.8UF 10% 25V RADIAL

CAP TANT 6.8UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP685K025DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685K025DTW
Tantalum Capacitors TAP685K025DTW
CAP TANT 6.8UF 10% 25V RADIAL

CAP TANT 6.8UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5522 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5522
Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5522
CAPACITOR TANT, 6.8UF, 25V, 3.1 OHM, 0.1, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:3.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 25V, 3.1 OHM, 0.1, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:3.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP685K025DTW-ND TAP685K025DTW TAP685K025DTW 54J5522
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814595 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers