Kyocera Corporation Tantalum Capacitors TAP685K010SCS

Description
6.8µF Conformal Coated Tantalum Capacitors 10V Radial 6Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 10V Radial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1918-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1918-ND
Tantalum Capacitors 478-1918-ND
6.8µF Conformal Coated Tantalum Capacitors 10V Radial 6Ohm

6.8µF Conformal Coated Tantalum Capacitors 10V Radial 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP685K010SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685K010SCS
Tantalum Capacitors TAP685K010SCS
CAP TANT 6.8UF 10% 10V RADIAL

CAP TANT 6.8UF 10% 10V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 10V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5502 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 10V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5502
Tantalum Capacitor, 6.8Uf, 10V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5502
TANTALUM CAPACITOR, 6.8UF, 10V, 6 OHM, 0.1, RADIAL; Capacitance:6.8µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 10V, 6 OHM, 0.1, RADIAL; Capacitance:6.8µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1918-ND TAP685K010SCS 54J5502
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 10V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 6933903 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details