Kyocera Corporation Tantalum Capacitors TAP684K050SRW

Description
0.68µF Conformal Coated Tantalum Capacitors 50V Radial 10Ohm
Request a Quote Datasheet
Description
0.68µF Conformal Coated Tantalum Capacitors 50V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP684K050SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP684K050SRW-ND
Tantalum Capacitors TAP684K050SRW-ND
0.68µF Conformal Coated Tantalum Capacitors 50V Radial 10Ohm

0.68µF Conformal Coated Tantalum Capacitors 50V Radial 10Ohm

Buy Now Datasheet
Capacitor Tant, 0.68Uf, 50V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5482 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf, 50V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5482
Capacitor Tant, 0.68Uf, 50V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5482
CAPACITOR TANT, 0.68UF, 50V, 10 OHM, 0.1, RAD; Capacitance:0.68µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.68UF, 50V, 10 OHM, 0.1, RAD; Capacitance:0.68µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number TAP684K050SRW-ND 54J5482
Product Name Tantalum Capacitors Capacitor Tant, 0.68Uf, 50V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814531 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details