Kyocera Corporation Tantalum Capacitors TAP684K050SCS

Description
0.68µF Conformal Coated Tantalum Capacitors 50V Radial 10Ohm
Request a Quote Datasheet
Description
0.68µF Conformal Coated Tantalum Capacitors 50V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1916-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1916-ND
Tantalum Capacitors 478-1916-ND
0.68µF Conformal Coated Tantalum Capacitors 50V Radial 10Ohm

0.68µF Conformal Coated Tantalum Capacitors 50V Radial 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP684K050SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP684K050SCS
Capacitors - Tantalum Capacitors TAP684K050SCS
CAP TANT 0.68UF 10% 50V RADIAL

CAP TANT 0.68UF 10% 50V RADIAL

Supplier's Site
Capacitor Tant, 0.68Uf, 50V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5481 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf, 50V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5481
Capacitor Tant, 0.68Uf, 50V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5481
CAPACITOR TANT, 0.68UF, 50V, 10 OHM, 0.1, RAD; Capacitance:0.68µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.68UF, 50V, 10 OHM, 0.1, RAD; Capacitance:0.68µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP684K050SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP684K050SCS
Tantalum Capacitors TAP684K050SCS
CAP TANT 0.68UF 10% 50V RADIAL

CAP TANT 0.68UF 10% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1916-ND TAP684K050SCS 54J5481 TAP684K050SCS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.68Uf, 50V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details